Capital Lighting, Inc. JFN8604BN Bathroom Fixtures-Four Lights 368339

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Bath UPC: 611728185841 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Bath UPC: 611728185841 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JFN8604BN Bathroom Fixtures-Four Lights - 368339 - Capital Lighting, Inc.
Columbus, OH, USA
JFN8604BN Bathroom Fixtures-Four Lights
368339
JFN8604BN Bathroom Fixtures-Four Lights 368339
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Bath UPC: 611728185841 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Bath
UPC: 611728185841
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368339
Product Name JFN8604BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details