Capital Lighting, Inc. KY5009IN Mid. Chandeliers-Glass Up 368327

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Iron Gate Weight: 55 Product Name: Chandelier UPC: 611728187340 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Iron Gate Weight: 55 Product Name: Chandelier UPC: 611728187340 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY5009IN Mid. Chandeliers-Glass Up - 368327 - Capital Lighting, Inc.
Columbus, OH, USA
KY5009IN Mid. Chandeliers-Glass Up
368327
KY5009IN Mid. Chandeliers-Glass Up 368327
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Iron Gate Weight: 55 Product Name: Chandelier UPC: 611728187340 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 34.50
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Iron Gate
Weight: 55
Product Name: Chandelier
UPC: 611728187340
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368327
Product Name KY5009IN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details