Capital Lighting, Inc. KY540IN Island/Pool Table-4 Light + 368323

Description
PRODUCT DETAILS / SPECS Height: 23.00 Length 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Iron Gate Weight: 36 Product Name: Island Light UPC: 611728187395 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Height: 23.00 Length 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Iron Gate Weight: 36 Product Name: Island Light UPC: 611728187395 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY540IN Island/Pool Table-4 Light + - 368323 - Capital Lighting, Inc.
Columbus, OH, USA
KY540IN Island/Pool Table-4 Light +
368323
KY540IN Island/Pool Table-4 Light + 368323
PRODUCT DETAILS / SPECS Height: 23.00 Length 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Iron Gate Weight: 36 Product Name: Island Light UPC: 611728187395 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Height: 23.00
Length 23.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Iron Gate
Weight: 36
Product Name: Island Light
UPC: 611728187395
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368323
Product Name KY540IN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details