Capital Lighting, Inc. 1744HE-ES Exterior -Wall Mount 368299

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665174434 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665174434 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1744HE-ES Exterior -Wall Mount - 368299 - Capital Lighting, Inc.
Columbus, OH, USA
1744HE-ES Exterior -Wall Mount
368299
1744HE-ES Exterior -Wall Mount 368299
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.25 Extension: 10 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665174434 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.25
Extension: 10
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Hematite
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 00640665174434
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368299
Product Name 1744HE-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details