Capital Lighting, Inc. 1775SN Exterior -Wall Mount 368298

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665177503 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665177503 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1775SN Exterior -Wall Mount - 368298 - Capital Lighting, Inc.
Columbus, OH, USA
1775SN Exterior -Wall Mount
368298
1775SN Exterior -Wall Mount 368298
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 9.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8 Product Name: Three Light Outdoor Fixture UPC: 00640665177503 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.75
Extension: 9.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 8
Product Name: Three Light Outdoor Fixture
UPC: 00640665177503
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368298
Product Name 1775SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details