Capital Lighting, Inc. 1745HE Exterior -Wall Mount 368296

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174519 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174519 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1745HE Exterior -Wall Mount - 368296 - Capital Lighting, Inc.
Columbus, OH, USA
1745HE Exterior -Wall Mount
368296
1745HE Exterior -Wall Mount 368296
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 23.00 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hematite Weight: 12 Product Name: One Light Outdoor Fixture UPC: 00640665174519 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 23.00
Extension: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hematite
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 00640665174519
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368296
Product Name 1745HE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details