Capital Lighting, Inc. 1774SN Exterior -Wall Mount 368295

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665177404 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665177404 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1774SN Exterior -Wall Mount - 368295 - Capital Lighting, Inc.
Columbus, OH, USA
1774SN Exterior -Wall Mount
368295
1774SN Exterior -Wall Mount 368295
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.75 Extension: 9.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665177404 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.75
Extension: 9.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sienna
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 00640665177404
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368295
Product Name 1774SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details