Capital Lighting, Inc. 1840BK Exterior -Wall Mount 368279

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665984002 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665984002 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1840BK Exterior -Wall Mount - 368279 - Capital Lighting, Inc.
Columbus, OH, USA
1840BK Exterior -Wall Mount
368279
1840BK Exterior -Wall Mount 368279
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665984002 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 00640665984002
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368279
Product Name 1840BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details