Capital Lighting, Inc. 1844BK Exterior -Wall Mt./Flush 368276

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665184402 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665184402 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1844BK Exterior -Wall Mt./Flush - 368276 - Capital Lighting, Inc.
Columbus, OH, USA
1844BK Exterior -Wall Mt./Flush
368276
1844BK Exterior -Wall Mt./Flush 368276
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.25 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665184402 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 00640665184402
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368276
Product Name 1844BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details