Capital Lighting, Inc. 1982OZ-ES Exterior -Hanging 368260

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998276 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998276 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

Suppliers

Company
Product
Description
Supplier Links
1982OZ-ES Exterior -Hanging - 368260 - Capital Lighting, Inc.
Columbus, OH, USA
1982OZ-ES Exterior -Hanging
368260
1982OZ-ES Exterior -Hanging 368260
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.75 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 00640665998276 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.75``W, 5.75``L

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.75
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 00640665998276
Category: Outdoor
Glass: Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.75``W, 5.75``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368260
Product Name 1982OZ-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details