Capital Lighting, Inc. 1980OZ Exterior -Wall Mount 368249

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998016 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998016 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1980OZ Exterior -Wall Mount - 368249 - Capital Lighting, Inc.
Columbus, OH, USA
1980OZ Exterior -Wall Mount
368249
1980OZ Exterior -Wall Mount 368249
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998016 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 00640665998016
Category: Outdoor
Glass: Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368249
Product Name 1980OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details