Capital Lighting, Inc. 1980OZ-ES Exterior -Wall Mount 368244

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998078 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998078 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1980OZ-ES Exterior -Wall Mount - 368244 - Capital Lighting, Inc.
Columbus, OH, USA
1980OZ-ES Exterior -Wall Mount
368244
1980OZ-ES Exterior -Wall Mount 368244
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.25 Extension: 6.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 00640665998078 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.25
Extension: 6.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 00640665998078
Category: Outdoor
Glass: Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368244
Product Name 1980OZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details