Capital Lighting, Inc. 1984BK-DS Exterior -Wall Mount 368239

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665198430 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665198430 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1984BK-DS Exterior -Wall Mount - 368239 - Capital Lighting, Inc.
Columbus, OH, USA
1984BK-DS Exterior -Wall Mount
368239
1984BK-DS Exterior -Wall Mount 368239
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665198430 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 00640665198430
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368239
Product Name 1984BK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details