Capital Lighting, Inc. 1984BK-ES Exterior -Wall Mount 368237

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665198447 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665198447 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1984BK-ES Exterior -Wall Mount - 368237 - Capital Lighting, Inc.
Columbus, OH, USA
1984BK-ES Exterior -Wall Mount
368237
1984BK-ES Exterior -Wall Mount 368237
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 00640665198447 Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 9.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 00640665198447
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368237
Product Name 1984BK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details