Capital Lighting, Inc. 1984OZ-ESDS Exterior -Wall Mount 368232

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture UPC: 00640665198492 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture UPC: 00640665198492 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1984OZ-ESDS Exterior -Wall Mount - 368232 - Capital Lighting, Inc.
Columbus, OH, USA
1984OZ-ESDS Exterior -Wall Mount
368232
1984OZ-ESDS Exterior -Wall Mount 368232
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 9.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture UPC: 00640665198492 Category: Outdoor Glass: Linen Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 9.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
UPC: 00640665198492
Category: Outdoor
Glass: Linen
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368232
Product Name 1984OZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details