Capital Lighting, Inc. 3131CM Mini Pendants-Rod 368229

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313123 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313123 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3131CM Mini Pendants-Rod - 368229 - Capital Lighting, Inc.
Columbus, OH, USA
3131CM Mini Pendants-Rod
368229
3131CM Mini Pendants-Rod 368229
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665313123 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 7
Product Name: One Light Mini-Pendant
UPC: 00640665313123
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368229
Product Name 3131CM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details