Capital Lighting, Inc. 3124KZ Pendants-Glass Down 368218

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Weight: 13 Product Name: One Light Mini-Pendant UPC: 00640665312416 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Weight: 13 Product Name: One Light Mini-Pendant UPC: 00640665312416 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3124KZ Pendants-Glass Down - 368218 - Capital Lighting, Inc.
Columbus, OH, USA
3124KZ Pendants-Glass Down
368218
3124KZ Pendants-Glass Down 368218
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Weight: 13 Product Name: One Light Mini-Pendant UPC: 00640665312416 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Weight: 13
Product Name: One Light Mini-Pendant
UPC: 00640665312416
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368218
Product Name 3124KZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details