Capital Lighting, Inc. 3124CM Mini Pendants-Rod 368215

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 15 Product Name: One Light Mini-Pendant UPC: 00640665312409 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 15 Product Name: One Light Mini-Pendant UPC: 00640665312409 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3124CM Mini Pendants-Rod - 368215 - Capital Lighting, Inc.
Columbus, OH, USA
3124CM Mini Pendants-Rod
368215
3124CM Mini Pendants-Rod 368215
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 15 Product Name: One Light Mini-Pendant UPC: 00640665312409 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 15
Product Name: One Light Mini-Pendant
UPC: 00640665312409
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368215
Product Name 3124CM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details