Capital Lighting, Inc. 2044SN Exterior -Wall Mount 368214

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665204407 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665204407 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2044SN Exterior -Wall Mount - 368214 - Capital Lighting, Inc.
Columbus, OH, USA
2044SN Exterior -Wall Mount
368214
2044SN Exterior -Wall Mount 368214
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 00640665204407 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sienna
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 00640665204407
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368214
Product Name 2044SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details