Capital Lighting, Inc. 3013BN Foyer/Hall Lanterns-Open Frame 368213

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Foyer Landon UPC: 00640665301304 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Foyer Landon UPC: 00640665301304 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3013BN Foyer/Hall Lanterns-Open Frame - 368213 - Capital Lighting, Inc.
Columbus, OH, USA
3013BN Foyer/Hall Lanterns-Open Frame
368213
3013BN Foyer/Hall Lanterns-Open Frame 368213
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Foyer Landon UPC: 00640665301304 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 18
Product Name: Four Light Foyer Landon
UPC: 00640665301304
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368213
Product Name 3013BN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details