Capital Lighting, Inc. 3017BN Mini Pendants-Rod 368212

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665301700 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665301700 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3017BN Mini Pendants-Rod - 368212 - Capital Lighting, Inc.
Columbus, OH, USA
3017BN Mini Pendants-Rod
368212
3017BN Mini Pendants-Rod 368212
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: One Light Mini-Pendant UPC: 00640665301700 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: One Light Mini-Pendant
UPC: 00640665301700
Category: Mini-Pendant
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368212
Product Name 3017BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details