Capital Lighting, Inc. 3015BN Foyer/Hall Lanterns-Open Frame 368210

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 37 Product Name: Five Light Foyer Landon UPC: 00640665301502 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5``Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 37 Product Name: Five Light Foyer Landon UPC: 00640665301502 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5``Dia

Suppliers

Company
Product
Description
Supplier Links
3015BN Foyer/Hall Lanterns-Open Frame - 368210 - Capital Lighting, Inc.
Columbus, OH, USA
3015BN Foyer/Hall Lanterns-Open Frame
368210
3015BN Foyer/Hall Lanterns-Open Frame 368210
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 37 Product Name: Five Light Foyer Landon UPC: 00640665301502 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5``Dia

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 37
Product Name: Five Light Foyer Landon
UPC: 00640665301502
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5``Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368210
Product Name 3015BN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details