Capital Lighting, Inc. 3127PL Mini Pendants-Rod 368206

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 10 Product Name: One Light Mini-Pendant UPC: 00640665312720 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 10 Product Name: One Light Mini-Pendant UPC: 00640665312720 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3127PL Mini Pendants-Rod - 368206 - Capital Lighting, Inc.
Columbus, OH, USA
3127PL Mini Pendants-Rod
368206
3127PL Mini Pendants-Rod 368206
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Weight: 10 Product Name: One Light Mini-Pendant UPC: 00640665312720 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Antique Nickel
Weight: 10
Product Name: One Light Mini-Pendant
UPC: 00640665312720
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368206
Product Name 3127PL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details