Capital Lighting, Inc. 3127KZ Mini Pendants-Rod 368204

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Weight: 10 Product Name: One Light Mini-Pendant UPC: 00640665312713 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Weight: 10 Product Name: One Light Mini-Pendant UPC: 00640665312713 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3127KZ Mini Pendants-Rod - 368204 - Capital Lighting, Inc.
Columbus, OH, USA
3127KZ Mini Pendants-Rod
368204
3127KZ Mini Pendants-Rod 368204
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Weight: 10 Product Name: One Light Mini-Pendant UPC: 00640665312713 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Weight: 10
Product Name: One Light Mini-Pendant
UPC: 00640665312713
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368204
Product Name 3127KZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details