Capital Lighting, Inc. NL1505BN Mini Pendants-Rod 368199

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Mini Pendant UPC: 611728185568 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Mini Pendant UPC: 611728185568 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL1505BN Mini Pendants-Rod - 368199 - Capital Lighting, Inc.
Columbus, OH, USA
NL1505BN Mini Pendants-Rod
368199
NL1505BN Mini Pendants-Rod 368199
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Mini Pendant UPC: 611728185568 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 46.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: Mini Pendant
UPC: 611728185568
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368199
Product Name NL1505BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details