Capital Lighting, Inc. NL1505C Mini Pendants-Rod 368194

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: Mini Pendant UPC: 611728185544 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: Mini Pendant UPC: 611728185544 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL1505C Mini Pendants-Rod - 368194 - Capital Lighting, Inc.
Columbus, OH, USA
NL1505C Mini Pendants-Rod
368194
NL1505C Mini Pendants-Rod 368194
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 3 Product Name: Mini Pendant UPC: 611728185544 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 46.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 3
Product Name: Mini Pendant
UPC: 611728185544
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368194
Product Name NL1505C Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details