Capital Lighting, Inc. TCR1508BN Mini Pendants-Rod 368189

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Mini Pendant UPC: 611728185780 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Mini Pendant UPC: 611728185780 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCR1508BN Mini Pendants-Rod - 368189 - Capital Lighting, Inc.
Columbus, OH, USA
TCR1508BN Mini Pendants-Rod
368189
TCR1508BN Mini Pendants-Rod 368189
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Mini Pendant UPC: 611728185780 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 45.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: Mini Pendant
UPC: 611728185780
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368189
Product Name TCR1508BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details