Capital Lighting, Inc. TF1224FVB Lamps-Floor Lamps 368188

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 18 Product Name: Floor Lamp UPC: 611728183922 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 18 Product Name: Floor Lamp UPC: 611728183922 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1224FVB Lamps-Floor Lamps - 368188 - Capital Lighting, Inc.
Columbus, OH, USA
TF1224FVB Lamps-Floor Lamps
368188
TF1224FVB Lamps-Floor Lamps 368188
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 18 Product Name: Floor Lamp UPC: 611728183922 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 18
Product Name: Floor Lamp
UPC: 611728183922
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368188
Product Name TF1224FVB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details