Capital Lighting, Inc. TCR5005BN Mid. Chandeliers-Glass Up 368186

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Chandelier UPC: 611728185797 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Chandelier UPC: 611728185797 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCR5005BN Mid. Chandeliers-Glass Up - 368186 - Capital Lighting, Inc.
Columbus, OH, USA
TCR5005BN Mid. Chandeliers-Glass Up
368186
TCR5005BN Mid. Chandeliers-Glass Up 368186
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Chandelier UPC: 611728185797 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Chandelier
UPC: 611728185797
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368186
Product Name TCR5005BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details