Capital Lighting, Inc. Q1083FPN Lamps-Floor Lamps 368168

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 16 Product Name: Floor Lamp UPC: 611728176429 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 16 Product Name: Floor Lamp UPC: 611728176429 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1083FPN Lamps-Floor Lamps - 368168 - Capital Lighting, Inc.
Columbus, OH, USA
Q1083FPN Lamps-Floor Lamps
368168
Q1083FPN Lamps-Floor Lamps 368168
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 62.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 16 Product Name: Floor Lamp UPC: 611728176429 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 62.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 16
Product Name: Floor Lamp
UPC: 611728176429
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368168
Product Name Q1083FPN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details