Capital Lighting, Inc. SMT1617C Flush Mounts-Bowl Style 368159

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: Flush Mount UPC: 611728176092 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: Flush Mount UPC: 611728176092 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1617C Flush Mounts-Bowl Style - 368159 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1617C Flush Mounts-Bowl Style
368159
SMT1617C Flush Mounts-Bowl Style 368159
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 5 Product Name: Flush Mount UPC: 611728176092 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: A-19
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 5
Product Name: Flush Mount
UPC: 611728176092
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368159
Product Name SMT1617C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details