Capital Lighting, Inc. SPH8704BN Bathroom Fixtures-Four Lights 368155

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185629 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185629 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH8704BN Bathroom Fixtures-Four Lights - 368155 - Capital Lighting, Inc.
Columbus, OH, USA
SPH8704BN Bathroom Fixtures-Four Lights
368155
SPH8704BN Bathroom Fixtures-Four Lights 368155
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Bath UPC: 611728185629 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 8
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Bath
UPC: 611728185629
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368155
Product Name SPH8704BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details