Capital Lighting, Inc. SPH8703PN Bathroom Fixtures-Three Lights 368152

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: Bath UPC: 611728185643 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: Bath UPC: 611728185643 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH8703PN Bathroom Fixtures-Three Lights - 368152 - Capital Lighting, Inc.
Columbus, OH, USA
SPH8703PN Bathroom Fixtures-Three Lights
368152
SPH8703PN Bathroom Fixtures-Three Lights 368152
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 8 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 5 Product Name: Bath UPC: 611728185643 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 8
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 5
Product Name: Bath
UPC: 611728185643
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368152
Product Name SPH8703PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details