Capital Lighting, Inc. SMT1617BN Flush Mounts-Bowl Style 368128

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Flush Mount UPC: 611728176146 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Flush Mount UPC: 611728176146 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1617BN Flush Mounts-Bowl Style - 368128 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1617BN Flush Mounts-Bowl Style
368128
SMT1617BN Flush Mounts-Bowl Style 368128
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 6.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: Three Light Flush Mount UPC: 611728176146 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: A-19
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 5
Product Name: Three Light Flush Mount
UPC: 611728176146
Category: Flush Mount
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368128
Product Name SMT1617BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details