Capital Lighting, Inc. SMT1614C Flush Mounts-Bowl Style 368122

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Flush Mount UPC: 611728176016 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Flush Mount UPC: 611728176016 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1614C Flush Mounts-Bowl Style - 368122 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1614C Flush Mounts-Bowl Style
368122
SMT1614C Flush Mounts-Bowl Style 368122
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Flush Mount UPC: 611728176016 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 4
Product Name: One Light Flush Mount
UPC: 611728176016
Category: Flush Mount
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368122
Product Name SMT1614C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details