Capital Lighting, Inc. SMT1612W Flush Mounts-Bowl Style 368121

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: One Light Flush Mount UPC: 611728175958 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: One Light Flush Mount UPC: 611728175958 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SMT1612W Flush Mounts-Bowl Style - 368121 - Capital Lighting, Inc.
Columbus, OH, USA
SMT1612W Flush Mounts-Bowl Style
368121
SMT1612W Flush Mounts-Bowl Style 368121
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: White Weight: 3 Product Name: One Light Flush Mount UPC: 611728175958 Category: Flush Mount Glass: Opal Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: White
Weight: 3
Product Name: One Light Flush Mount
UPC: 611728175958
Category: Flush Mount
Glass: Opal Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368121
Product Name SMT1612W Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details