Capital Lighting, Inc. Q405F Lamps-Floor Lamps 368118

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 64.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Dark Gray Patina Weight: 16.5 Product Name: Navarra Floor Lamp UPC: 611728124642 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 64.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Dark Gray Patina Weight: 16.5 Product Name: Navarra Floor Lamp UPC: 611728124642 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q405F Lamps-Floor Lamps - 368118 - Capital Lighting, Inc.
Columbus, OH, USA
Q405F Lamps-Floor Lamps
368118
Q405F Lamps-Floor Lamps 368118
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 64.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Dark Gray Patina Weight: 16.5 Product Name: Navarra Floor Lamp UPC: 611728124642 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 64.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Dark Gray Patina
Weight: 16.5
Product Name: Navarra Floor Lamp
UPC: 611728124642
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368118
Product Name Q405F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details