Capital Lighting, Inc. QMP1084TPN Lamps-Table Lamps 368102

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 5.5 Product Name: Table Lamp UPC: 611728176580 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 5.5 Product Name: Table Lamp UPC: 611728176580 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QMP1084TPN Lamps-Table Lamps - 368102 - Capital Lighting, Inc.
Columbus, OH, USA
QMP1084TPN Lamps-Table Lamps
368102
QMP1084TPN Lamps-Table Lamps 368102
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Palladian Bronze Weight: 5.5 Product Name: Table Lamp UPC: 611728176580 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Palladian Bronze
Weight: 5.5
Product Name: Table Lamp
UPC: 611728176580
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368102
Product Name QMP1084TPN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details