Capital Lighting, Inc. TF1224TVB Lamps-Table Lamps 368099

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 7 Product Name: Table Lamp UPC: 611728183915 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 7 Product Name: Table Lamp UPC: 611728183915 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1224TVB Lamps-Table Lamps - 368099 - Capital Lighting, Inc.
Columbus, OH, USA
TF1224TVB Lamps-Table Lamps
368099
TF1224TVB Lamps-Table Lamps 368099
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Vintage Bronze Weight: 7 Product Name: Table Lamp UPC: 611728183915 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Vintage Bronze
Weight: 7
Product Name: Table Lamp
UPC: 611728183915
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368099
Product Name TF1224TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details