Capital Lighting, Inc. 1741BK Exterior -Post/Pier Head 368086

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 00640665174106 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 00640665174106 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1741BK Exterior -Post/Pier Head - 368086 - Capital Lighting, Inc.
Columbus, OH, USA
1741BK Exterior -Post/Pier Head
368086
1741BK Exterior -Post/Pier Head 368086
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 00640665174106 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 00640665174106
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368086
Product Name 1741BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details