Capital Lighting, Inc. 1741BK-ES Exterior -Post/Pier Head 368083

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665174120 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665174120 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1741BK-ES Exterior -Post/Pier Head - 368083 - Capital Lighting, Inc.
Columbus, OH, USA
1741BK-ES Exterior -Post/Pier Head
368083
1741BK-ES Exterior -Post/Pier Head 368083
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture UPC: 00640665174120 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 26.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 00640665174120
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368083
Product Name 1741BK-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details