Capital Lighting, Inc. TF1256TVB Lamps-Table Lamps 368079

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: Table Lamp UPC: 611728186275 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: Table Lamp UPC: 611728186275 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1256TVB Lamps-Table Lamps - 368079 - Capital Lighting, Inc.
Columbus, OH, USA
TF1256TVB Lamps-Table Lamps
368079
TF1256TVB Lamps-Table Lamps 368079
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Vintage Bronze Weight: 12 Product Name: Table Lamp UPC: 611728186275 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Vintage Bronze
Weight: 12
Product Name: Table Lamp
UPC: 611728186275
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368079
Product Name TF1256TVB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details