Capital Lighting, Inc. TF1406Z Island/Pool Table-3 Light Bar 368076

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: G-40 Qty: 3 Wattage: 100 Finish: Medici Bronze Weight: 17 Product Name: Pendant UPC: 611728023280 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: G-40 Qty: 3 Wattage: 100 Finish: Medici Bronze Weight: 17 Product Name: Pendant UPC: 611728023280 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1406Z Island/Pool Table-3 Light Bar - 368076 - Capital Lighting, Inc.
Columbus, OH, USA
TF1406Z Island/Pool Table-3 Light Bar
368076
TF1406Z Island/Pool Table-3 Light Bar 368076
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: G-40 Qty: 3 Wattage: 100 Finish: Medici Bronze Weight: 17 Product Name: Pendant UPC: 611728023280 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 35.00
Length 35.00
Bulb
Type: G-40
Qty: 3
Wattage: 100
Finish: Medici Bronze
Weight: 17
Product Name: Pendant
UPC: 611728023280
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368076
Product Name TF1406Z Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details