Capital Lighting, Inc. TFKY9357IB Lamps-Floor Lamps 368075

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 56.50 Length 56.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 17 Product Name: Floor Lamp UPC: 611728185704 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 56.50 Length 56.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 17 Product Name: Floor Lamp UPC: 611728185704 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFKY9357IB Lamps-Floor Lamps - 368075 - Capital Lighting, Inc.
Columbus, OH, USA
TFKY9357IB Lamps-Floor Lamps
368075
TFKY9357IB Lamps-Floor Lamps 368075
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 56.50 Length 56.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 17 Product Name: Floor Lamp UPC: 611728185704 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 56.50
Length 56.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Imperial Bronze
Weight: 17
Product Name: Floor Lamp
UPC: 611728185704
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368075
Product Name TFKY9357IB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details