Capital Lighting, Inc. TF514TVA Lamps-Table Lamps 368073

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 7.5 Product Name: Table Lamp UPC: 611728131077 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 7.5 Product Name: Table Lamp UPC: 611728131077 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF514TVA Lamps-Table Lamps - 368073 - Capital Lighting, Inc.
Columbus, OH, USA
TF514TVA Lamps-Table Lamps
368073
TF514TVA Lamps-Table Lamps 368073
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 7.5 Product Name: Table Lamp UPC: 611728131077 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.50
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 7.5
Product Name: Table Lamp
UPC: 611728131077
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368073
Product Name TF514TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details