Capital Lighting, Inc. TFKY6223IB Lamps-Table Lamps 368072

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Length 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Imperial Bronze Weight: 8 Product Name: Table Lamp UPC: 611728185781 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Length 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Imperial Bronze Weight: 8 Product Name: Table Lamp UPC: 611728185781 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFKY6223IB Lamps-Table Lamps - 368072 - Capital Lighting, Inc.
Columbus, OH, USA
TFKY6223IB Lamps-Table Lamps
368072
TFKY6223IB Lamps-Table Lamps 368072
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Length 23.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Imperial Bronze Weight: 8 Product Name: Table Lamp UPC: 611728185781 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.50
Length 23.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Imperial Bronze
Weight: 8
Product Name: Table Lamp
UPC: 611728185781
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368072
Product Name TFKY6223IB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details