Capital Lighting, Inc. TFKY1715IB Semi-Flush Mts.-Bowl Style 368070

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 5 Product Name: Semi-Flush Mount UPC: 611728185728 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 5 Product Name: Semi-Flush Mount UPC: 611728185728 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFKY1715IB Semi-Flush Mts.-Bowl Style - 368070 - Capital Lighting, Inc.
Columbus, OH, USA
TFKY1715IB Semi-Flush Mts.-Bowl Style
368070
TFKY1715IB Semi-Flush Mts.-Bowl Style 368070
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Length 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Imperial Bronze Weight: 5 Product Name: Semi-Flush Mount UPC: 611728185728 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.00
Length 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Imperial Bronze
Weight: 5
Product Name: Semi-Flush Mount
UPC: 611728185728
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368070
Product Name TFKY1715IB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details