Capital Lighting, Inc. 1549MW-LED Landscape Ltg.-Deck & Patio 368055

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte White Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154948 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte White Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154948 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1549MW-LED Landscape Ltg.-Deck & Patio - 368055 - Capital Lighting, Inc.
Columbus, OH, USA
1549MW-LED Landscape Ltg.-Deck & Patio
368055
1549MW-LED Landscape Ltg.-Deck & Patio 368055
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 3.75 Length 3.75 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte White Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154948 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 3.75
Length 3.75
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Matte White
Weight: 1
Product Name: One Light Landscape Led Deck
UPC: 00640665154948
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368055
Product Name 1549MW-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details