Capital Lighting, Inc. 1546MZ-LED Landscape Ltg.-Deck & Patio 368050

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154672 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154672 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1546MZ-LED Landscape Ltg.-Deck & Patio - 368050 - Capital Lighting, Inc.
Columbus, OH, USA
1546MZ-LED Landscape Ltg.-Deck & Patio
368050
1546MZ-LED Landscape Ltg.-Deck & Patio 368050
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.25 Length 3.25 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte Bronze Weight: 1 Product Name: One Light Landscape Led Deck UPC: 00640665154672 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.25
Length 3.25
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Matte Bronze
Weight: 1
Product Name: One Light Landscape Led Deck
UPC: 00640665154672
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368050
Product Name 1546MZ-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details