Capital Lighting, Inc. WSN8603Z Bathroom Fixtures-Three Lights 368049

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Medici Bronze Weight: 5 Product Name: Bath UPC: 611728186077 Category: Bath Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Medici Bronze Weight: 5 Product Name: Bath UPC: 611728186077 Category: Bath Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WSN8603Z Bathroom Fixtures-Three Lights - 368049 - Capital Lighting, Inc.
Columbus, OH, USA
WSN8603Z Bathroom Fixtures-Three Lights
368049
WSN8603Z Bathroom Fixtures-Three Lights 368049
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Medici Bronze Weight: 5 Product Name: Bath UPC: 611728186077 Category: Bath Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 6.5
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Medici Bronze
Weight: 5
Product Name: Bath
UPC: 611728186077
Category: Bath
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368049
Product Name WSN8603Z Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details